Norgren LLC Pneumatic Filter F74H-4AD-AD0

Description
COALESCING FILTER, 1/2" PORT, METAL BOWL, AUTOMATIC DRAIN, 250 MAX PSI, 0.01 MICRON RATING, 3.15" WIDE X 11.4" HIGH, EXCELON F74H SERIES, OIL REMOVAL, WITH LIQUID LEVEL INDICATOR, DIECAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
Description
COALESCING FILTER, 1/2" PORT, METAL BOWL, AUTOMATIC DRAIN, 250 MAX PSI, 0.01 MICRON RATING, 3.15" WIDE X 11.4" HIGH, EXCELON F74H SERIES, OIL REMOVAL, WITH LIQUID LEVEL INDICATOR, DIECAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 8326816 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
8326816
Pneumatic Filter 8326816
COALESCING FILTER, 1/2" PORT, METAL BOWL, AUTOMATIC DRAIN, 250 MAX PSI, 0.01 MICRON RATING, 3.15" WIDE X 11.4" HIGH, EXCELON F74H SERIES, OIL REMOVAL, WITH LIQUID LEVEL INDICATOR, DIECAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY

COALESCING FILTER, 1/2" PORT, METAL BOWL, AUTOMATIC DRAIN, 250 MAX PSI, 0.01 MICRON RATING, 3.15" WIDE X 11.4" HIGH, EXCELON F74H SERIES, OIL REMOVAL, WITH LIQUID LEVEL INDICATOR, DIECAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 8326816
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
Pneumatic Filters - 2030649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Operating Temperature 14 F (-10 C)
Airflow 39.55 SCFM (67.22 m³/hr)
View Details
Gas filter cell GFC-100-G - GFC-100-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x glued CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details