Norgren LLC Pneumatic Filter F74C-4AD-AP0

Description
OIL REMOVER COALESCING FILTER, 1/2IN PTF PORTS, AUTODRAIN, METAL BOWL W/SIGHT GLASS, EXCELON F74C SERIES. FREE 2 YEAR RADWELL WARRANTY
Description
OIL REMOVER COALESCING FILTER, 1/2IN PTF PORTS, AUTODRAIN, METAL BOWL W/SIGHT GLASS, EXCELON F74C SERIES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 92491599 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
92491599
Pneumatic Filter 92491599
OIL REMOVER COALESCING FILTER, 1/2IN PTF PORTS, AUTODRAIN, METAL BOWL W/SIGHT GLASS, EXCELON F74C SERIES. FREE 2 YEAR RADWELL WARRANTY

OIL REMOVER COALESCING FILTER, 1/2IN PTF PORTS, AUTODRAIN, METAL BOWL W/SIGHT GLASS, EXCELON F74C SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 92491599
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
Stat-Safe Static Dissipative Dust Collector Filters -  - Camfil
Specs
Applications They are most often used for collecting pharmaceutical dusts which are highly explosive and plastic dusts, which produce static electricity.
Construction Cartridge
Media Type Camfil fabricates static dissipative filter cartridges using either OmniPleat® cellulose or DuraPleat spunbond media.
View Details
40mm Plastic Fan Filter Retainer - 09150-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
PP Melt Blown Air Filter Media (SNTM) - HBY-SNTM-10 - Harbory Filtration
Specs
Construction Filter Media; HEPA / ULPA
Media Type Polypropylene (PP)
View Details