IMI Bimba Electric Linear Actuators and Electric Guided Thrusters

Description
Electric actuators that provide precision positioning with programmable control. The Bimba Original Line Electric® actuator is designed, built, and tested to provide the longest life, greatest durability, highest speed, and greatest thrust per dollar. They are ideal for applications requiring greater control for enhanced flexibility. Many mounting, motor, performance, and custom options are available to suit your application needs. Bore sizes/Thrust ranges: 1.5"/up to 75 lbs., 2"/up to 150 lbs., 3"/up to 350 lbs. Non-rotating rod is standard with Original Line Electric® Actuator Choose no motor, AC or DC stepper motors Motor, encoder, and driver available out of the box Reverse parallel motor option conserves space Screw accuracy: 0.0006 in./in.
Description
Electric actuators that provide precision positioning with programmable control. The Bimba Original Line Electric® actuator is designed, built, and tested to provide the longest life, greatest durability, highest speed, and greatest thrust per dollar. They are ideal for applications requiring greater control for enhanced flexibility. Many mounting, motor, performance, and custom options are available to suit your application needs. Bore sizes/Thrust ranges: 1.5"/up to 75 lbs., 2"/up to 150 lbs., 3"/up to 350 lbs. Non-rotating rod is standard with Original Line Electric® Actuator Choose no motor, AC or DC stepper motors Motor, encoder, and driver available out of the box Reverse parallel motor option conserves space Screw accuracy: 0.0006 in./in.

Suppliers

Company
Product
Description
Supplier Links
Electric Linear Actuators and Electric Guided Thrusters -  - IMI Bimba
University Park, IL, United States
Electric Linear Actuators and Electric Guided Thrusters
Electric Linear Actuators and Electric Guided Thrusters
Electric actuators that provide precision positioning with programmable control. The Bimba Original Line Electric® actuator is designed, built, and tested to provide the longest life, greatest durability, highest speed, and greatest thrust per dollar. They are ideal for applications requiring greater control for enhanced flexibility. Many mounting, motor, performance, and custom options are available to suit your application needs. Bore sizes/Thrust ranges: 1.5"/up to 75 lbs., 2"/up to 150 lbs., 3"/up to 350 lbs. Non-rotating rod is standard with Original Line Electric® Actuator Choose no motor, AC or DC stepper motors Motor, encoder, and driver available out of the box Reverse parallel motor option conserves space Screw accuracy: 0.0006 in./in.

Electric actuators that provide precision positioning with programmable control.

The Bimba Original Line Electric® actuator is designed, built, and tested to provide the longest life, greatest durability, highest speed, and greatest thrust per dollar. They are ideal for applications requiring greater control for enhanced flexibility. Many mounting, motor, performance, and custom options are available to suit your application needs.

  • Bore sizes/Thrust ranges: 1.5"/up to 75 lbs., 2"/up to 150 lbs., 3"/up to 350 lbs.
  • Non-rotating rod is standard with Original Line Electric® Actuator
  • Choose no motor, AC or DC stepper motors
  • Motor, encoder, and driver available out of the box
  • Reverse parallel motor option conserves space
  • Screw accuracy: 0.0006 in./in.
Supplier's Site

Technical Specifications

  IMI Bimba
Product Category Linear Actuators
Product Name Electric Linear Actuators and Electric Guided Thrusters
Device Type Rod Type; Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 1 to 18 inch (25.4 to 457 mm)
Rated Force 75 to 350 lbs (34.01 to 159 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ballscrew Linear Actuator - DL15-DW-75-SV-C - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details
T16-P Mini Track Actuator with Feedback 200mm 256:1 12 volts - T16-200-256-12-P - Actuonix Motion Devices
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 7.87 inch (200 mm)
Rated Speed 0.1890 in/sec (0.2880 m/min)
View Details
Pneumatic Linear Actuators - MAGTEC® Magnetically Coupled-Type Air Cylinder - MAGTEC® Standard - Branham, W.C. Inc.
Specs
Actuation Type Pneumatic
Stroke or X-Axis Travel 120 to 273 inch (3048 to 6934 mm)
View Details
Linear Actuators Series 32L ... TL Gearhead with integrated Lead Screw trapezoidal thread -  - FAULHABER MICROMO
Specs
Rated Force 405 lbs (184 kg)
Drive Type Lead Screw/ACME Screw
View Details