The DF Series of high flow material conveying vacuum pumps provide a simple, reliable and cost effective method of in-line transfer of bulk materials, complex shapes, individual objects, selvedge.
The DF pump’s unique capability to create instantaneous vacuum flow and high air velocity, combined with its straight-through, smooth bore design allows material to pass directly through the pump at high speeds without interference or clogging.
Simply regulate the input pressure to adjust and control the transfer speed. For maximum efficiency, the compact design allows close placement to the work area. DF Series material conveying pumps are made of anodized aluminum and available in 17 standard models with inside diameters from 1/8" [6mm] to 4" [100mm]. Also available in stainless steel, PVC, PEEK, Delrin® and Teflon® .
| IMI Norgren | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | DF 20-6 |
| Product Name | Material Conveying Vacuum Pump |
| Vacuum Pump Type | Venturi |
| Configuration | Individual Vacuum Pump |
| Application | Industrial; Chemical (optional feature); Manufacturing; Packaging; Material Conveying |
| Venturi | Air Jet |