IMI Norgren Material Conveying Vacuum Pump DF 20-3

Description
The DF Series of high flow material conveying vacuum pumps provide a simple, reliable and cost effective method of in-line transfer of bulk materials, complex shapes, individual objects, selvedge. The DF pump’s unique capability to create instantaneous vacuum flow and high air velocity, combined with its straight-through, smooth bore design allows material to pass directly through the pump at high speeds without interference or clogging. Simply regulate the input pressure to adjust and control the transfer speed. For maximum efficiency, the compact design allows close placement to the work area. DF Series material conveying pumps are made of anodized aluminum and available in 17 standard models with inside diameters from 1/8" [6mm] to 4" [100mm]. Also available in stainless steel, PVC, PEEK, Delrin® and Teflon® .
Datasheet
Description
The DF Series of high flow material conveying vacuum pumps provide a simple, reliable and cost effective method of in-line transfer of bulk materials, complex shapes, individual objects, selvedge. The DF pump’s unique capability to create instantaneous vacuum flow and high air velocity, combined with its straight-through, smooth bore design allows material to pass directly through the pump at high speeds without interference or clogging. Simply regulate the input pressure to adjust and control the transfer speed. For maximum efficiency, the compact design allows close placement to the work area. DF Series material conveying pumps are made of anodized aluminum and available in 17 standard models with inside diameters from 1/8" [6mm] to 4" [100mm]. Also available in stainless steel, PVC, PEEK, Delrin® and Teflon® .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Material Conveying Vacuum Pump - DF 20-3 - IMI Norgren
Rochester Hills, MI, United States
Material Conveying Vacuum Pump
DF 20-3
Material Conveying Vacuum Pump DF 20-3
The DF Series of high flow material conveying vacuum pumps provide a simple, reliable and cost effective method of in-line transfer of bulk materials, complex shapes, individual objects, selvedge. The DF pump’s unique capability to create instantaneous vacuum flow and high air velocity, combined with its straight-through, smooth bore design allows material to pass directly through the pump at high speeds without interference or clogging. Simply regulate the input pressure to adjust and control the transfer speed. For maximum efficiency, the compact design allows close placement to the work area. DF Series material conveying pumps are made of anodized aluminum and available in 17 standard models with inside diameters from 1/8" [6mm] to 4" [100mm]. Also available in stainless steel, PVC, PEEK, Delrin® and Teflon® .

The DF Series of high flow material conveying vacuum pumps provide a simple, reliable and cost effective method of in-line transfer of bulk materials, complex shapes, individual objects, selvedge.
The DF pump’s unique capability to create instantaneous vacuum flow and high air velocity, combined with its straight-through, smooth bore design allows material to pass directly through the pump at high speeds without interference or clogging.
Simply regulate the input pressure to adjust and control the transfer speed. For maximum efficiency, the compact design allows close placement to the work area. DF Series material conveying pumps are made of anodized aluminum and available in 17 standard models with inside diameters from 1/8" [6mm] to 4" [100mm]. Also available in stainless steel, PVC, PEEK, Delrin® and Teflon® .

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Pumps and Vacuum Generators
Product Number DF 20-3
Product Name Material Conveying Vacuum Pump
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial; Chemical (optional feature); Manufacturing; Packaging; Material Conveying
Venturi Air Jet
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Generator, Venturi 460 - 938-7460 - Petersen Products Co.
Specs
Vacuum Pump Type Venturi
Pumping Speed 14 CFM (23.81 m³/hr)
Ultimate Vacuum 506 torr (10.0 in Hg vac)
View Details
Turbomolecular vacuum pumps - HiPace 1200 with TC 1200 - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Application Industrial; Medical / Laboratory; Semiconductor
View Details
Vacuum Generators - 2036301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
View Details
MD-Kinney - KC Series Rotary Piston Vacuum Pump - KC-5 - Rogers Machinery Company, Inc.
Specs
Pumping Speed 5 CFM (8.5 m³/hr)
Mechanical Rotary
View Details