Norgren LLC Pneumatic Fitting & Accessories C24880418

Description
1/4" TUBE OD, 1/8 NPTF BRASS PUSH-TO-CONNECT TUBE MALE PARALLEL Y TUBE TO MALE NPT CONNECTION, 150 MAX PSI, NITRILE O-RING, 0 TO 175°F WORKING TEMP. FREE 2 YEAR RADWELL WARRANTY
Description
1/4" TUBE OD, 1/8 NPTF BRASS PUSH-TO-CONNECT TUBE MALE PARALLEL Y TUBE TO MALE NPT CONNECTION, 150 MAX PSI, NITRILE O-RING, 0 TO 175°F WORKING TEMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Fitting & Accessories - 92537217 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
92537217
Pneumatic Fitting & Accessories 92537217
1/4" TUBE OD, 1/8 NPTF BRASS PUSH-TO-CONNECT TUBE MALE PARALLEL Y TUBE TO MALE NPT CONNECTION, 150 MAX PSI, NITRILE O-RING, 0 TO 175°F WORKING TEMP. FREE 2 YEAR RADWELL WARRANTY

1/4" TUBE OD, 1/8 NPTF BRASS PUSH-TO-CONNECT TUBE MALE PARALLEL Y TUBE TO MALE NPT CONNECTION, 150 MAX PSI, NITRILE O-RING, 0 TO 175°F WORKING TEMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Tube Fittings
Product Number 92537217
Product Name Pneumatic Fitting & Accessories
Connection Type Push-to-Connect
Unlock Full Specs
to access all available technical data

Similar Products

SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barbed T-connector - T-PK-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material POM
View Details
ZoomLock Push - Removable -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
Material Brass/Bronze
Temperature 250 F (121 C)
View Details