Norgren LLC Pneumatic Fitting & Accessories C24260418

Description
1/4" TUBE OD, 1/8 NPTF BRASS PUSH-TO-CONNECT TUBE FEMALE CONNECTOR TUBE TO FEMALE NPT CONNECTION, 150 MAX PSI, NITRILE O-RING, 0 TO 175°F WORKING TEMP. FREE 2 YEAR RADWELL WARRANTY
Description
1/4" TUBE OD, 1/8 NPTF BRASS PUSH-TO-CONNECT TUBE FEMALE CONNECTOR TUBE TO FEMALE NPT CONNECTION, 150 MAX PSI, NITRILE O-RING, 0 TO 175°F WORKING TEMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Fitting & Accessories - 51924323 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
51924323
Pneumatic Fitting & Accessories 51924323
1/4" TUBE OD, 1/8 NPTF BRASS PUSH-TO-CONNECT TUBE FEMALE CONNECTOR TUBE TO FEMALE NPT CONNECTION, 150 MAX PSI, NITRILE O-RING, 0 TO 175°F WORKING TEMP. FREE 2 YEAR RADWELL WARRANTY

1/4" TUBE OD, 1/8 NPTF BRASS PUSH-TO-CONNECT TUBE FEMALE CONNECTOR TUBE TO FEMALE NPT CONNECTION, 150 MAX PSI, NITRILE O-RING, 0 TO 175°F WORKING TEMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Tube Fittings
Product Number 51924323
Product Name Pneumatic Fitting & Accessories
Connection Type Push-to-Connect
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
37° Flare Fittings - 61002 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
Barb T-fitting - TCN-M5-PK-4 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Steel; Steel Die-cast zinc
Temperature 32 to 140 F (0 to 60 C)
View Details