Norgren LLC Pneumatic Function Fittings C0K510628

Description
Banjo Flow Regulator 6mm PIF x G1/4"
Request a Quote
Description
Banjo Flow Regulator 6mm PIF x G1/4"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Function Fittings - 2129225 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Function Fittings
2129225
Pneumatic Function Fittings 2129225
Banjo Flow Regulator 6mm PIF x G1/4"

Banjo Flow Regulator 6mm PIF x G1/4"

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2129225
Product Name Pneumatic Function Fittings
Valve Type Banjo
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Flowline Pilot Valves, PSV5E -  - Rotork plc
Specs
Valve Type Pilot
Media Water; Hydraulic; Air
Maximum Pressure 10877.00 psi (7655 m H2O)
View Details
VALVES - BP90-025-PVC-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.25 inch (6.35 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MJE-15-CP60 LESS CONN 10' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.25 inch (6.35 mm)
View Details
Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details