Norgren LLC Pneumatic Fittings C02250418

Description
PFITC 4MM-G1/8 STRAIGHT ADPT
Request a Quote
Description
PFITC 4MM-G1/8 STRAIGHT ADPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Fittings - 2180229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Fittings
2180229
Pneumatic Fittings 2180229
PFITC 4MM-G1/8 STRAIGHT ADPT

PFITC 4MM-G1/8 STRAIGHT ADPT

Supplier's Site
Pneumatic Fitting & Accessories - 22379201 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
22379201
Pneumatic Fitting & Accessories 22379201
4MM TUBE OD, 1/8 BSPP BRASS PUSH-TO-CONNECT TUBE MALE CONNECTOR TUBE TO MALE BSPP CONNECTION, 150 MAX PSI, NITRILE O-RING, 0 TO 175°F WORKING TEMP. FREE 2 YEAR RADWELL WARRANTY

4MM TUBE OD, 1/8 BSPP BRASS PUSH-TO-CONNECT TUBE MALE CONNECTOR TUBE TO MALE BSPP CONNECTION, 150 MAX PSI, NITRILE O-RING, 0 TO 175°F WORKING TEMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Pneumatic Fittings Tube Fittings
Product Number 2180229 22379201
Product Name Pneumatic Fittings Pneumatic Fitting & Accessories
Fitting Type Tube Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper Adapter 6.0
Specs
Fitting Type Pipe Fitting; Adapter Fitting
View Details
Pneumatic Fittings - 1259628 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Brass
View Details
10-32 x 1/8
Specs
Fitting Type Pipe Fitting
Material Stainless
View Details
Compressed Air Coupler Fitting - 900453 - EXAIR
Specs
Material Brass/Bronze
English Size 0.125 inch (3.17 mm)
View Details