Norgren LLC Filter Regulator Lubricators BPL72-201G

Description
G1/4 FRL & porting block combination set
Request a Quote
Description
G1/4 FRL & porting block combination set
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Filter Regulator Lubricators - 2390888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Filter Regulator Lubricators
2390888
Filter Regulator Lubricators 2390888
G1/4 FRL & porting block combination set

G1/4 FRL & porting block combination set

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2390888
Product Name Filter Regulator Lubricators
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-4: 4-36, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
32mm BACOSOL - 04-211-205-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Regulator, Pressure, 3000 Psi With Cga 345 - 162-1110-80310 - Petersen Products Co.
Specs
Valve Size 0.56 inch (14.29 mm)
Connection Description Threaded
View Details
DeZURIK 4VG63 4-Way Solenoid Valves -  - DeZURIK, Inc.
Specs
Valve Type Solenoid
View Details