Norgren LLC Filter Regulator Lubricators BL72-201G

Description
Norgren BL72-201G FRL
Request a Quote
Description
Norgren BL72-201G FRL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Filter Regulator Lubricators - 2390872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Filter Regulator Lubricators
2390872
Filter Regulator Lubricators 2390872
Norgren BL72-201G FRL

Norgren BL72-201G FRL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2390872
Product Name Filter Regulator Lubricators
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - PulseJet - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details
8mm CHIPSOL MS - 14-213CM01-B5+AWF - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 1.865
Specs
Primary Material Nylon
Media Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details