Norgren LLC Filter Regulator Lubricators BL64-601

Description
Norgren BL64-601 FRL
Request a Quote
Description
Norgren BL64-601 FRL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Filter Regulator Lubricators - 1969641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Filter Regulator Lubricators
1969641
Filter Regulator Lubricators 1969641
Norgren BL64-601 FRL

Norgren BL64-601 FRL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 1969641
Product Name Filter Regulator Lubricators
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
22mm MINISOL - 09-311-103-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
Controller, Dual Deadman, Joysticks, 116 Psi - 162-1032-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details