Norgren LLC Blow Guns BG4000

Description
METAL BLOW GUN 1/4
Request a Quote
Description
METAL BLOW GUN 1/4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blow Guns - 2203467 - RS Components, Ltd.
Corby, Northants, United Kingdom
Blow Guns
2203467
Blow Guns 2203467
METAL BLOW GUN 1/4

METAL BLOW GUN 1/4

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Blow Guns
Product Number 2203467
Product Name Blow Guns
Unlock Full Specs
to access all available technical data

Similar Products

Frost Free Cold Air Gun -  - Vortec
Specs
Pressure Capacity 100 psi (70.38 m H2O)
Air Line Connection 1/4"NPT; Swivel
Nozzle Frost Free
View Details
Low consumption air gun - LSP-1/4-D - Festo Corporation
Specs
Style Pistol
Pressure Capacity 145 psi (102 m H2O)
Air Line Connection 1/4"NPT
View Details
Super Blast Safety Air Guns -  - EXAIR
Specs
Style Straight
Air Line Connection 3/8"NPT; 1/2"NPT; 1"
Nozzle Standard
View Details