Pneumadyne, Inc. 6-Station, 1/8 NPT (F) Input, Brass Manifold 6-24-M2

Description
10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input
Description
10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input

Suppliers

Company
Product
Description
Supplier Links
6-Station, 1/8 NPT (F) Input, Brass Manifold - 6-24-M2 - Pneumadyne, Inc.
Plymouth, MN, USA
6-Station, 1/8 NPT (F) Input, Brass Manifold
6-24-M2
6-Station, 1/8 NPT (F) Input, Brass Manifold 6-24-M2
10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input

10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number 6-24-M2
Product Name 6-Station, 1/8 NPT (F) Input, Brass Manifold
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 4" Weight: .55 lb
Supply 2
Outlet 6
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Connection block - CPE14-3/2-PRS-3/8-3 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Manifold Bases, Sub-Bases & End Bases - 1215593 - RS Components, Ltd.
Specs
Application Manifold end base
Size 1/8"; 3/8"; 1/8 in, 3/8in
Body Material Aluminum; Aluminium
View Details
Advanced Exhaust Gas Scrubber System Design for 99% Removal Efficiency of Industrial Toxic Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Application Gas
Body Material Stainless
View Details