IMI BIMBA
508-DXP -- PNEUMATIC CYLINDER
IMI Bimba
Pneumatic Cylinder
508-DXP
Description
BIMBA Pneumatics 508-DXP
Description
BIMBA Pneumatics 508-DXP
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Name
|
Pneumatic Cylinder |
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
1 inch (25.4 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
1 inch (25.4 mm)
Rated Load/Force
1320 lbs (599 kg)
Operating Pressure
3000 psi (2111 m H2O)
View Details
Stroke
4.92 inch (125 mm)
Operating Pressure
174 psi (122 m H2O)
Bore Size
3.15 inch (80 mm)
View Details
Stroke
33.46 inch (850 mm)
Operating Pressure
87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter
0.7874 inch (20 mm)
View Details