The CHIPREG MFC is a thermal MEMS mass flow controller designed for bioreactors, analytical instruments, and medical devices, offering precise gas flow control up to 1 l/min. It features an inline G1/8'' connection, a JST BM06B-GHS-TBT electrical connector, and operates on 24 V DC with a current draw under 100 mA. The device supports analog 0-5 V and RS485 outputs, has a dynamic range of 500:1, and responds in as fast as 100 ms. It operates within +10 to +50°C ambient temperatures and handles gases including air, nitrogen, oxygen, carbon dioxide, and argon. The seal material is FPM, and it is certified for analytical clean applications. Its dimensions are 68.6 mm in length, with inlet and outlet thread depths of 9 mm.
The CHIPREG MFC Mass Flow Controller, with its ultra-compact size of less than 22mm and impressive dynamic range of up to 1000:1, offers unparalleled precision and versatility for bioreactors, analytical, and medical device applications. Its high performance-to-cost ratio ensures optimal value for your processes needing gas flows up to 20 l/min.
| IMI Life Science | |
|---|---|
| Product Category | Flow Meters |
| Product Number | 40M0011CG2811 1110000 |
| Product Name | CHIPREG MFC |
| Meter Type | Mass Flow Meter |