Norgren LLC Pressure Gauges 18-013-989

Description
Norgren 18-013-989 Pressure Gauge
Request a Quote
Description
Norgren 18-013-989 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 8224009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
8224009
Pressure Gauges 8224009
Norgren 18-013-989 Pressure Gauge

Norgren 18-013-989 Pressure Gauge

Supplier's Site
Pressure Gauges - 1926440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926440
Pressure Gauges 1926440
Norgren 18-013-989 Pressure Gauge

Norgren 18-013-989 Pressure Gauge

Supplier's Site
Pressure Gauges - 1926439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926439
Pressure Gauges 1926439
Norgren 18-013-989 Pressure Gauge

Norgren 18-013-989 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 8224009
Product Name Pressure Gauges
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Dial Size 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gauge 0 To 600 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 600 psi (0.0 to 422 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Air Gauges - 60701 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.1250 inch (3.17 mm)
Media Gas
View Details
Vacuum gauge - VAM-40-V1/0-R1/8-E-RG - Festo Corporation
Specs
Type Gauge; Vacuum
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details