Norgren LLC Pressure Gauges 18-013-012

Description
Norgren 18-013-012 Pressure Gauge
Request a Quote
Description
Norgren 18-013-012 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 8224011 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
8224011
Pressure Gauges 8224011
Norgren 18-013-012 Pressure Gauge

Norgren 18-013-012 Pressure Gauge

Supplier's Site
Pressure Gauges - 1926437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926437
Pressure Gauges 1926437
Norgren 18-013-012 Pressure Gauge

Norgren 18-013-012 Pressure Gauge

Supplier's Site
Pressure Gauges - 1926438 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926438
Pressure Gauges 1926438
Norgren 18-013-012 Pressure Gauge

Norgren 18-013-012 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 8224011
Product Name Pressure Gauges
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Tester, Manhole, Bladder Style, 30
Specs
Type Gauge
Display Analog
Working Pressure Range 55 psi (38.71 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60706 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Pressure gauge - PAGN-26-10-P10 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details