Norgren LLC Pressure Gauges 18-013-011

Description
Norgren 18-013-011 Pressure Gauge
Request a Quote
Description
Norgren 18-013-011 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 8224018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
8224018
Pressure Gauges 8224018
Norgren 18-013-011 Pressure Gauge

Norgren 18-013-011 Pressure Gauge

Supplier's Site
Pressure Gauges - 1926410 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926410
Pressure Gauges 1926410
Norgren 18-013-011 Pressure Gauge

Norgren 18-013-011 Pressure Gauge

Supplier's Site
Pressure Gauges - 1926411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926411
Pressure Gauges 1926411
Norgren 18-013-011 Pressure Gauge

Norgren 18-013-011 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 8224018
Product Name Pressure Gauges
Type Gauge
Working Pressure Range 0.0 to 58.02 psi (0.0 to 40.83 m H2O)
Dial Size 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alarm, Audible, Low Pressure, 300 Psig,1/2
Specs
Type Gauge
Display Analog
Working Pressure Range 300 psi (211 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Precision pressure gauge - MAP-40-1-1/8-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 14.5 psi (0.0 to 10.21 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details