Norgren LLC Condensate Drains 17-816-999

Description
Norgren 17-816-999 Pneumatic Drain
Request a Quote
Description
Norgren 17-816-999 Pneumatic Drain
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Condensate Drains - 2180134 - RS Components, Ltd.
Corby, Northants, United Kingdom
Condensate Drains
2180134
Condensate Drains 2180134
Norgren 17-816-999 Pneumatic Drain

Norgren 17-816-999 Pneumatic Drain

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2180134
Product Name Condensate Drains
Maximum Pressure 232.06 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Diaphragm Check Valve - CKD - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Check; Compact Diaphragm Check Valve
Primary Material PVC; PTFE (optional feature); PP (optional feature); PVDF (optional feature)
Media Extremely Corrosive, Ultra-Pure Liquids
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - EBQE-C-CP180 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.50 inch (12.70 mm)
View Details
22mm INTERSOL - 09-321I-01430+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.06 inch (1.40 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details