Image Supply, Inc. Crown Finger-Tip® Scraper Mat-32" x 39" Black F0422 PROLINK

Description
Effectively scrapes dirt and moisture from shoes. Durable rubber fingertips keep mat looking like new. Easy to keep clean. Medium traffic. For use outdoors. Molded rubber. 5/8" thick. 32" x 39", Black, ea
Description
Effectively scrapes dirt and moisture from shoes. Durable rubber fingertips keep mat looking like new. Easy to keep clean. Medium traffic. For use outdoors. Molded rubber. 5/8" thick. 32" x 39", Black, ea

Suppliers

Company
Product
Description
Supplier Links
Crown Finger-Tip® Scraper Mat-32" x 39" Black - F0422 PROLINK - Image Supply, Inc.
Lumberton, NC, USA
Crown Finger-Tip® Scraper Mat-32" x 39" Black
F0422 PROLINK
Crown Finger-Tip® Scraper Mat-32" x 39" Black F0422 PROLINK
Effectively scrapes dirt and moisture from shoes. Durable rubber fingertips keep mat looking like new. Easy to keep clean. Medium traffic. For use outdoors. Molded rubber. 5/8" thick. 32" x 39", Black, ea

Effectively scrapes dirt and moisture from shoes. Durable rubber fingertips keep mat looking like new. Easy to keep clean. Medium traffic. For use outdoors. Molded rubber. 5/8" thick.

32" x 39", Black, ea

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Industrial Floor Mats
Product Number F0422 PROLINK
Product Name Crown Finger-Tip® Scraper Mat-32" x 39" Black
Unlock Full Specs
to access all available technical data

Similar Products

1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Grippy® Adhesive-Backed Floor Mat - GRP24200 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 24 inch (610 mm)
Length 1200 inch (30480 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 1934471 - RS Components, Ltd.
Specs
Material Pvc
Color(s) Blue
Width 0.0236 inch (0.6000 mm)
View Details