Mark-10 Corporation MR03-100 - Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N MR03-100

Description
Series R03 smart sensors are designed for tension and compression measurement applications in virtually every industry. Threaded holes on two sides can accept a variety of hooks and implements, making this sensor particularly well suited for inline tests. Capacities available from 0.25 to 100 lbF [1 to 500 N]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® Requires a Mark-10 indicator, available separately.
Request a Quote
Description
Series R03 smart sensors are designed for tension and compression measurement applications in virtually every industry. Threaded holes on two sides can accept a variety of hooks and implements, making this sensor particularly well suited for inline tests. Capacities available from 0.25 to 100 lbF [1 to 500 N]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® Requires a Mark-10 indicator, available separately.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MR03-100 is a force sensor for tension and compression measurements, with a capacity of 100 lbF (500 N). It features threaded holes on two sides for attaching various implements and includes a Plug & Test® connector with gold-plated spring contacts for secure, interchangeable use with Mark-10 indicators. The sensor weighs 0.4 lb (0.2 kg), has an accuracy of ±0.15% of full scale plus indicator error, and supports a safe overload of 150% of full scale. It comes with a certificate of calibration containing 10 data points per measuring direction.

Datasheet Summary
Powered by GS/AI

The MR03-100 is a force sensor for tension and compression measurements, with a capacity of 100 lbF (500 N). It features threaded holes on two sides for attaching various implements and includes a Plug & Test® connector with gold-plated spring contacts for secure, interchangeable use with Mark-10 indicators. The sensor weighs 0.4 lb (0.2 kg), has an accuracy of ±0.15% of full scale plus indicator error, and supports a safe overload of 150% of full scale. It comes with a certificate of calibration containing 10 data points per measuring direction.

Suppliers

Company
Product
Description
Supplier Links
MR03-100 - Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N - MR03-100 - Mark-10 Corporation
Copiague, NY, United States
MR03-100 - Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N
MR03-100
MR03-100 - Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N MR03-100
Series R03 smart sensors are designed for tension and compression measurement applications in virtually every industry. Threaded holes on two sides can accept a variety of hooks and implements, making this sensor particularly well suited for inline tests. Capacities available from 0.25 to 100 lbF [1 to 500 N]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® Requires a Mark-10 indicator, available separately.

Series R03 smart sensors are designed for tension and compression measurement applications in virtually every industry. Threaded holes on two sides can accept a variety of hooks and implements, making this sensor particularly well suited for inline tests. Capacities available from 0.25 to 100 lbF [1 to 500 N]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® Requires a Mark-10 indicator, available separately.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number MR03-100
Product Name MR03-100 - Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N
Force Rating 112 lbs (50.98 kg)
Unlock Full Specs
to access all available technical data

Similar Products

0.5lb/250g/2.5N Force Gauge - M3-05 - Transcat, Inc.
Specs
Force Rating 0.5000 lbs (0.2268 kg)
Device Gauge / Indicator
View Details
Digital Force Gauge 100lb/1600oz/50kg/50000g/500N - M4-100 - Transcat, Inc.
Specs
Force Rating 100 lbs (45.35 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N - FS05-100 - Mark-10 Corporation
Specs
Force Rating 112 lbs (50.98 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
0.12 lb/ 50 g/0.5 N Force Gauge - M3-012 - Transcat, Inc.
Specs
Force Rating 0.1200 lbs (0.0544 kg)
Device Gauge / Indicator
View Details