Mark-10 Corporation Digital Force Gauge, 100lb/50kg/500N M2-100

Description
Product Highlights Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips. Calculates peak tension and compression values 3 selectable units of measurement Ultra-compact, ergonomic housing Configurable default measurement unit and mode 500 Hz sampling rate Large, backlit graphic display with auto-dimming Powered by rechargeable battery or AC adapter Reversible housing for alternate load cell orientation 100 x 0.1 lbF 50 x 0.05 kgF 500 x 0.5 N
Datasheet
Description
Product Highlights Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips. Calculates peak tension and compression values 3 selectable units of measurement Ultra-compact, ergonomic housing Configurable default measurement unit and mode 500 Hz sampling rate Large, backlit graphic display with auto-dimming Powered by rechargeable battery or AC adapter Reversible housing for alternate load cell orientation 100 x 0.1 lbF 50 x 0.05 kgF 500 x 0.5 N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gauge, 100lb/50kg/500N - M2-100 - Transcat, Inc.
Rochester, NY, USA
Digital Force Gauge, 100lb/50kg/500N
M2-100
Digital Force Gauge, 100lb/50kg/500N M2-100
Product Highlights Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips. Calculates peak tension and compression values 3 selectable units of measurement Ultra-compact, ergonomic housing Configurable default measurement unit and mode 500 Hz sampling rate Large, backlit graphic display with auto-dimming Powered by rechargeable battery or AC adapter Reversible housing for alternate load cell orientation 100 x 0.1 lbF 50 x 0.05 kgF 500 x 0.5 N

Product Highlights

Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading.

The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips.

  • Calculates peak tension and compression values
  • 3 selectable units of measurement
  • Ultra-compact, ergonomic housing
  • Configurable default measurement unit and mode
  • 500 Hz sampling rate
  • Large, backlit graphic display with auto-dimming
  • Powered by rechargeable battery or AC adapter
  • Reversible housing for alternate load cell orientation
  • 100 x 0.1 lbF
  • 50 x 0.05 kgF
  • 500 x 0.5 N
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number M2-100
Product Name Digital Force Gauge, 100lb/50kg/500N
Force Rating 100 lbs (45.35 kg)
Unlock Full Specs
to access all available technical data

Similar Products

MR07-50 - Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N - MR07-50 - Mark-10 Corporation
Specs
Force Rating 56.2 lbs (25.49 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Sensors Pressure, Force, Torque - 20PS39-72 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Force Gauges - 8997959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Device Gauge / Indicator
View Details