27MHz TCXO CMOS Oscillator 3V 4-SMD, No Lead
27MHz TCXO CMOS Oscillator 3V 4-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 2780-I538-2O7-27.000MHZDKR-ND |
| Product Name | Oscillators |
| Oscillator Type | TCXO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead |
| Frequency Stability | 1.5 ppm |