ILSCO Corporation Compression Cable Lug CSWS-1000-58

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 4.087 INCH OVERALL LENGTH 1.625 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1000 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE I-125 DIE INDEX 1.437 INCH L X 2.169 INCH W X 0.328 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 1.172 INCH OUTER DIAMETER 1.5 INCH WITH CHAMFERED TYPE CABLE ENTRY CSWS MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 4.087 INCH OVERALL LENGTH 1.625 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1000 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE I-125 DIE INDEX 1.437 INCH L X 2.169 INCH W X 0.328 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 1.172 INCH OUTER DIAMETER 1.5 INCH WITH CHAMFERED TYPE CABLE ENTRY CSWS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CSWS-1000-58 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CSWS-1000-58
Compression Cable Lug CSWS-1000-58
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 4.087 INCH OVERALL LENGTH 1.625 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1000 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE I-125 DIE INDEX 1.437 INCH L X 2.169 INCH W X 0.328 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 1.172 INCH OUTER DIAMETER 1.5 INCH WITH CHAMFERED TYPE CABLE ENTRY CSWS MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 4.087 INCH OVERALL LENGTH
  • 1.625 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1000 KCMIL CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • I-125 DIE INDEX
  • 1.437 INCH L X 2.169 INCH W X 0.328 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 1.172 INCH
  • OUTER DIAMETER 1.5 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CSWS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CSWS-1000-58
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details