ILSCO Corporation Compression Cable Lug CSWN-500-58

Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 3.469 INCH OVERALL LENGTH 1.3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE I-87 DIE INDEX 1.437 INCH L X 1.047 INCH W X 0.29 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.75 INCH ID X 0.937 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CSWN MODEL
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 3.469 INCH OVERALL LENGTH 1.3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE I-87 DIE INDEX 1.437 INCH L X 1.047 INCH W X 0.29 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.75 INCH ID X 0.937 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CSWN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CSWN-500-58 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CSWN-500-58
Compression Cable Lug CSWN-500-58
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 3.469 INCH OVERALL LENGTH 1.3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE I-87 DIE INDEX 1.437 INCH L X 1.047 INCH W X 0.29 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.75 INCH ID X 0.937 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CSWN MODEL
  • SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 3.469 INCH OVERALL LENGTH
  • 1.3 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 467, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 500 KCMIL CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • I-87 DIE INDEX
  • 1.437 INCH L X 1.047 INCH W X 0.29 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.75 INCH ID X 0.937 INCH OD
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • CSWN MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CSWN-500-58
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2841.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details