ILSCO Corporation Compression Cable Lug CSWN-3/0-38

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL ORANGE COLOR 2.064 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE I-50 DIE INDEX 0.875 INCH L X 0.594 INCH W X 0.166 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.484 INCH OUTER DIAMETER 0.609 INCH WITH CHAMFERED TYPE CABLE ENTRY CSWN MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL ORANGE COLOR 2.064 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE I-50 DIE INDEX 0.875 INCH L X 0.594 INCH W X 0.166 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.484 INCH OUTER DIAMETER 0.609 INCH WITH CHAMFERED TYPE CABLE ENTRY CSWN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CSWN-3/0-38 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CSWN-3/0-38
Compression Cable Lug CSWN-3/0-38
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL ORANGE COLOR 2.064 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE I-50 DIE INDEX 0.875 INCH L X 0.594 INCH W X 0.166 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.484 INCH OUTER DIAMETER 0.609 INCH WITH CHAMFERED TYPE CABLE ENTRY CSWN MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • ORANGE COLOR
  • 2.064 INCH OVERALL LENGTH
  • 0.75 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 3/0 AWG CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • I-50 DIE INDEX
  • 0.875 INCH L X 0.594 INCH W X 0.166 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.484 INCH
  • OUTER DIAMETER 0.609 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CSWN MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CSWN-3/0-38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details
Connector Contacts - 102128-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers