SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
GREEN COLOR
2.642 INCH OVERALL LENGTH
0.625 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
1 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
I-37 DIE INDEX
1.687 INCH L X 0.673 INCH W X 0.109 INCH THK PAD SIZE
2 PAD HOLE(S)
7/8 INCH PAD HOLE SPACING
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.359 INCH
OUTER DIAMETER 0.468 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CSWD MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
GREEN COLOR
2.642 INCH OVERALL LENGTH
0.625 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
1 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
I-37 DIE INDEX
1.687 INCH L X 0.673 INCH W X 0.109 INCH THK PAD SIZE
2 PAD HOLE(S)
7/8 INCH PAD HOLE SPACING
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.359 INCH
OUTER DIAMETER 0.468 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CSWD MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
GREEN COLOR
2.642 INCH OVERALL LENGTH
0.625 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
1 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
I-37 DIE INDEX
1.687 INCH L X 0.673 INCH W X 0.109 INCH THK PAD SIZE
2 PAD HOLE(S)
7/8 INCH PAD HOLE SPACING
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.359 INCH
OUTER DIAMETER 0.468 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CSWD MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
GREEN COLOR
2.642 INCH OVERALL LENGTH
0.625 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
1 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
I-37 DIE INDEX
1.687 INCH L X 0.673 INCH W X 0.109 INCH THK PAD SIZE