ILSCO Corporation Compression Cable Lug CSWD-1-14-34

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 2.392 INCH OVERALL LENGTH 0.625 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE I-37 DIE INDEX 1.437 INCH L X 0.673 INCH W X 0.109 INCH THK PAD SIZE 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING STANDARD BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.359 INCH OUTER DIAMETER 0.468 INCH WITH CHAMFERED TYPE CABLE ENTRY CSWD MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 2.392 INCH OVERALL LENGTH 0.625 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE I-37 DIE INDEX 1.437 INCH L X 0.673 INCH W X 0.109 INCH THK PAD SIZE 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING STANDARD BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.359 INCH OUTER DIAMETER 0.468 INCH WITH CHAMFERED TYPE CABLE ENTRY CSWD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CSWD-1-14-34 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CSWD-1-14-34
Compression Cable Lug CSWD-1-14-34
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 2.392 INCH OVERALL LENGTH 0.625 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE I-37 DIE INDEX 1.437 INCH L X 0.673 INCH W X 0.109 INCH THK PAD SIZE 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING STANDARD BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.359 INCH OUTER DIAMETER 0.468 INCH WITH CHAMFERED TYPE CABLE ENTRY CSWD MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 2.392 INCH OVERALL LENGTH
  • 0.625 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • I-37 DIE INDEX
  • 1.437 INCH L X 0.673 INCH W X 0.109 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 3/4 INCH PAD HOLE SPACING
  • STANDARD BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.359 INCH
  • OUTER DIAMETER 0.468 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CSWD MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CSWD-1-14-34
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details
Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
Features RoHS
View Details
4 suppliers