ILSCO Corporation Compression Cable Lug CRA-2-516M

Description
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL GREEN COLOR 1.72 INCH OVERALL LENGTH 0.575 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.858 INCH L X 0.65 INCH W X 0.098 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT BARREL TYPE ROHS COMPATIBLE SIZE 0.362 INCH ID X 0.461 INCH OD TEMPERATURE RATING 90 DEG C CRA MODEL
Datasheet
Description
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL GREEN COLOR 1.72 INCH OVERALL LENGTH 0.575 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.858 INCH L X 0.65 INCH W X 0.098 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT BARREL TYPE ROHS COMPATIBLE SIZE 0.362 INCH ID X 0.461 INCH OD TEMPERATURE RATING 90 DEG C CRA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CRA-2-516M - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CRA-2-516M
Compression Cable Lug CRA-2-516M
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL GREEN COLOR 1.72 INCH OVERALL LENGTH 0.575 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.858 INCH L X 0.65 INCH W X 0.098 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT BARREL TYPE ROHS COMPATIBLE SIZE 0.362 INCH ID X 0.461 INCH OD TEMPERATURE RATING 90 DEG C CRA MODEL
  • ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • GREEN COLOR
  • 1.72 INCH OVERALL LENGTH
  • 0.575 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1 AWG CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 0.858 INCH L X 0.65 INCH W X 0.098 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT BARREL TYPE
  • ROHS COMPATIBLE
  • SIZE 0.362 INCH ID X 0.461 INCH OD
  • TEMPERATURE RATING 90 DEG C
  • CRA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CRA-2-516M
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2863.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Connector Contacts - 104479-2 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ring Terminals - 1787274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details