ILSCO Corporation Compression Cable Lug CRA-2/0-14M

Description
ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL ORANGE COLOR 2.161 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.969 INCH L X 0.894 INCH W X 0.118 INCH THK PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND INNER DIAMETER 0.512 INCH OUTER DIAMETER 0.63 INCH CRAM MODEL
Datasheet
Description
ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL ORANGE COLOR 2.161 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.969 INCH L X 0.894 INCH W X 0.118 INCH THK PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND INNER DIAMETER 0.512 INCH OUTER DIAMETER 0.63 INCH CRAM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CRA-2/0-14M - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CRA-2/0-14M
Compression Cable Lug CRA-2/0-14M
ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL ORANGE COLOR 2.161 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.969 INCH L X 0.894 INCH W X 0.118 INCH THK PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND INNER DIAMETER 0.512 INCH OUTER DIAMETER 0.63 INCH CRAM MODEL
  • ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • ORANGE COLOR
  • 2.161 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 3/0 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 0.969 INCH L X 0.894 INCH W X 0.118 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • ILSCO[R] BRAND
  • INNER DIAMETER 0.512 INCH
  • OUTER DIAMETER 0.63 INCH
  • CRAM MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CRA-2/0-14M
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Insulated Ferrules - 2401.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Bootlace Ferrules - 1787330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details