ILSCO Corporation Mechanical Cable Lug CP-1000

Description
HIGH CONDUCTIVITY COPPER ALLOY MATERIAL 3-31/32 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 1000 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 2-1/32 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SCREW TYPE TEMPERATURE RATING 90 DEG C STUD HOLE SIZE 17/32 INCH SIZE 2-3/16 INCH H PACKAGING QUANTITY 3 CP MODEL
Datasheet
Description
HIGH CONDUCTIVITY COPPER ALLOY MATERIAL 3-31/32 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 1000 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 2-1/32 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SCREW TYPE TEMPERATURE RATING 90 DEG C STUD HOLE SIZE 17/32 INCH SIZE 2-3/16 INCH H PACKAGING QUANTITY 3 CP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CP-1000 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CP-1000
Mechanical Cable Lug CP-1000
HIGH CONDUCTIVITY COPPER ALLOY MATERIAL 3-31/32 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 1000 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 2-1/32 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SCREW TYPE TEMPERATURE RATING 90 DEG C STUD HOLE SIZE 17/32 INCH SIZE 2-3/16 INCH H PACKAGING QUANTITY 3 CP MODEL
  • HIGH CONDUCTIVITY COPPER ALLOY MATERIAL
  • 3-31/32 INCH OVERALL LENGTH
  • 500 KCMIL MIN. CONDUCTOR SIZE
  • 1000 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B APPROVAL
  • 1 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 2-1/32 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1/2 INCH HEX SCREW TYPE
  • TEMPERATURE RATING 90 DEG C
  • STUD HOLE SIZE 17/32 INCH
  • SIZE 2-3/16 INCH H
  • PACKAGING QUANTITY 3
  • CP MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CP-1000
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2800.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
2 suppliers
Connector Contacts - 104506-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Bootlace Ferrules - 1787331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details