ILSCO Corporation Compression Cable Lug CLWU-4/0

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE I-54 DIE INDEX 3 INCH L X 1 INCH W PAD SIZE LONG BARREL TYPE ILSCO[R] BRAND INNER DIAMETER 0.546 INCH OUTER DIAMETER 0.687 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWU MODEL
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE I-54 DIE INDEX 3 INCH L X 1 INCH W PAD SIZE LONG BARREL TYPE ILSCO[R] BRAND INNER DIAMETER 0.546 INCH OUTER DIAMETER 0.687 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWU MODEL

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLWU-4/0 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLWU-4/0
Compression Cable Lug CLWU-4/0
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE I-54 DIE INDEX 3 INCH L X 1 INCH W PAD SIZE LONG BARREL TYPE ILSCO[R] BRAND INNER DIAMETER 0.546 INCH OUTER DIAMETER 0.687 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWU MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • PURPLE COLOR
  • 1.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 4/0 AWG CONDUCTOR SIZE
  • I-54 DIE INDEX
  • 3 INCH L X 1 INCH W PAD SIZE
  • LONG BARREL TYPE
  • ILSCO[R] BRAND
  • INNER DIAMETER 0.546 INCH
  • OUTER DIAMETER 0.687 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLWU MODEL
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLWU-4/0
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627194-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Bootlace Ferrules - 1787311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details