ILSCO Corporation Compression Cable Lug CLWU-300

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 300 KCMIL CONDUCTOR SIZE I-66 DIE INDEX 3 INCH L X 1.19 INCH W PAD SIZE LONG BARREL TYPE ILSCO[R] BRAND INNER DIAMETER 0.66 INCH OUTER DIAMETER 0.812 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWU MODEL
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 300 KCMIL CONDUCTOR SIZE I-66 DIE INDEX 3 INCH L X 1.19 INCH W PAD SIZE LONG BARREL TYPE ILSCO[R] BRAND INNER DIAMETER 0.66 INCH OUTER DIAMETER 0.812 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWU MODEL

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLWU-300 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLWU-300
Compression Cable Lug CLWU-300
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 300 KCMIL CONDUCTOR SIZE I-66 DIE INDEX 3 INCH L X 1.19 INCH W PAD SIZE LONG BARREL TYPE ILSCO[R] BRAND INNER DIAMETER 0.66 INCH OUTER DIAMETER 0.812 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWU MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 2 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 300 KCMIL CONDUCTOR SIZE
  • I-66 DIE INDEX
  • 3 INCH L X 1.19 INCH W PAD SIZE
  • LONG BARREL TYPE
  • ILSCO[R] BRAND
  • INNER DIAMETER 0.66 INCH
  • OUTER DIAMETER 0.812 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLWU MODEL
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLWU-300
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ferrules - 2854.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Connector Contacts - 1-1744128-2 - TE Connectivity
Specs
Features RoHS
View Details
Bootlace Ferrules - 1787291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details