ILSCO Corporation Compression Cable Lug CLWU-250

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 1.69 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE I-62 DIE INDEX 3 INCH L X 1.09 INCH W PAD SIZE LONG BARREL TYPE ILSCO[R] BRAND INNER DIAMETER 0.593 INCH OUTER DIAMETER 0.75 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWU MODEL
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 1.69 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE I-62 DIE INDEX 3 INCH L X 1.09 INCH W PAD SIZE LONG BARREL TYPE ILSCO[R] BRAND INNER DIAMETER 0.593 INCH OUTER DIAMETER 0.75 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWU MODEL

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLWU-250 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLWU-250
Compression Cable Lug CLWU-250
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 1.69 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE I-62 DIE INDEX 3 INCH L X 1.09 INCH W PAD SIZE LONG BARREL TYPE ILSCO[R] BRAND INNER DIAMETER 0.593 INCH OUTER DIAMETER 0.75 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWU MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • YELLOW COLOR
  • 1.69 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 250 KCMIL CONDUCTOR SIZE
  • I-62 DIE INDEX
  • 3 INCH L X 1.09 INCH W PAD SIZE
  • LONG BARREL TYPE
  • ILSCO[R] BRAND
  • INNER DIAMETER 0.593 INCH
  • OUTER DIAMETER 0.75 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLWU MODEL
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLWU-250
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Bootlace Ferrules - 1787350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details