ILSCO Corporation Compression Cable Lug CLWS-4-516

Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL GRAY COLOR 2.234 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE I-29 DIE INDEX 0.875 INCH L X 0.486 INCH W X 0.093 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.25 INCH ID X 0.343 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLWS MODEL
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL GRAY COLOR 2.234 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE I-29 DIE INDEX 0.875 INCH L X 0.486 INCH W X 0.093 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.25 INCH ID X 0.343 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLWS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLWS-4-516 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLWS-4-516
Compression Cable Lug CLWS-4-516
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL GRAY COLOR 2.234 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE I-29 DIE INDEX 0.875 INCH L X 0.486 INCH W X 0.093 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.25 INCH ID X 0.343 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLWS MODEL
  • SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
  • GRAY COLOR
  • 2.234 INCH OVERALL LENGTH
  • 1.125 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 467, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 4 AWG CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • I-29 DIE INDEX
  • 0.875 INCH L X 0.486 INCH W X 0.093 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.25 INCH ID X 0.343 INCH OD
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • CLWS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLWS-4-516
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Bootlace Ferrules - 1788736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
.110
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 22 to 18 AWG
View Details
2 suppliers