ILSCO Corporation Compression Cable Lug CLWS-4-12

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 2.609 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-29 DIE INDEX 1.25 INCH L X 0.75 INCH W X 0.093 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.25 INCH OUTER DIAMETER 0.343 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWS MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 2.609 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-29 DIE INDEX 1.25 INCH L X 0.75 INCH W X 0.093 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.25 INCH OUTER DIAMETER 0.343 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLWS-4-12 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLWS-4-12
Compression Cable Lug CLWS-4-12
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 2.609 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-29 DIE INDEX 1.25 INCH L X 0.75 INCH W X 0.093 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.25 INCH OUTER DIAMETER 0.343 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWS MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • GRAY COLOR
  • 2.609 INCH OVERALL LENGTH
  • 1.125 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 4 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • I-29 DIE INDEX
  • 1.25 INCH L X 0.75 INCH W X 0.093 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.25 INCH
  • OUTER DIAMETER 0.343 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLWS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLWS-4-12
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Ferrules - 2868.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details