SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
PURPLE COLOR
2.866 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
4/0 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-54 DIE INDEX
0.875 INCH L X 0.999 INCH W X 0.141 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.546 INCH
OUTER DIAMETER 0.687 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLWS MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
PURPLE COLOR
2.866 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
4/0 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-54 DIE INDEX
0.875 INCH L X 0.999 INCH W X 0.141 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.546 INCH
OUTER DIAMETER 0.687 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLWS MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
PURPLE COLOR
2.866 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
4/0 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-54 DIE INDEX
0.875 INCH L X 0.999 INCH W X 0.141 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.546 INCH
OUTER DIAMETER 0.687 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLWS MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
PURPLE COLOR
2.866 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
4/0 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-54 DIE INDEX
0.875 INCH L X 0.999 INCH W X 0.141 INCH THK PAD SIZE