ILSCO Corporation Compression Cable Lug CLWS-3/0-12

Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL ORANGE COLOR 3.189 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-50 DIE INDEX 1.25 INCH L X 0.885 INCH W X 0.125 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.484 INCH ID X 0.609 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLWS MODEL
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL ORANGE COLOR 3.189 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-50 DIE INDEX 1.25 INCH L X 0.885 INCH W X 0.125 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.484 INCH ID X 0.609 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLWS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLWS-3/0-12 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLWS-3/0-12
Compression Cable Lug CLWS-3/0-12
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL ORANGE COLOR 3.189 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-50 DIE INDEX 1.25 INCH L X 0.885 INCH W X 0.125 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.484 INCH ID X 0.609 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLWS MODEL
  • SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
  • ORANGE COLOR
  • 3.189 INCH OVERALL LENGTH
  • 1.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 467, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 3/0 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • I-50 DIE INDEX
  • 1.25 INCH L X 0.885 INCH W X 0.125 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.484 INCH ID X 0.609 INCH OD
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • CLWS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLWS-3/0-12
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2226.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Ring Terminals - 1-1627187-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 20 AWG
View Details
Bootlace Ferrules - 1571238A - RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details