SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
PINK COLOR
2.418 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
1/0 AWG CONDUCTOR SIZE
#10 STUD SIZE
I-42 DIE INDEX
0.562 INCH L X 0.738 INCH W X 0.125 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.39 INCH
OUTER DIAMETER 0.515 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLWS MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
PINK COLOR
2.418 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
1/0 AWG CONDUCTOR SIZE
#10 STUD SIZE
I-42 DIE INDEX
0.562 INCH L X 0.738 INCH W X 0.125 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.39 INCH
OUTER DIAMETER 0.515 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLWS MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
PINK COLOR
2.418 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
1/0 AWG CONDUCTOR SIZE
#10 STUD SIZE
I-42 DIE INDEX
0.562 INCH L X 0.738 INCH W X 0.125 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.39 INCH
OUTER DIAMETER 0.515 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLWS MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
PINK COLOR
2.418 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
1/0 AWG CONDUCTOR SIZE
#10 STUD SIZE
I-42 DIE INDEX
0.562 INCH L X 0.738 INCH W X 0.125 INCH THK PAD SIZE