ILSCO Corporation Compression Cable Lug CLWD-6-14-1

Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 3.007 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE I-24 DIE INDEX 1.687 INCH L X 0.411 INCH W X 0.087 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.225 INCH ID X 0.32 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLWD MODEL
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 3.007 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE I-24 DIE INDEX 1.687 INCH L X 0.411 INCH W X 0.087 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.225 INCH ID X 0.32 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLWD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLWD-6-14-1 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLWD-6-14-1
Compression Cable Lug CLWD-6-14-1
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 3.007 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE I-24 DIE INDEX 1.687 INCH L X 0.411 INCH W X 0.087 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.225 INCH ID X 0.32 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLWD MODEL
  • SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 3.007 INCH OVERALL LENGTH
  • 1.125 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 467, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 6 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • I-24 DIE INDEX
  • 1.687 INCH L X 0.411 INCH W X 0.087 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.225 INCH ID X 0.32 INCH OD
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • CLWD MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLWD-6-14-1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details