ILSCO Corporation Compression Cable Lug CLWD-350-12-114

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 5.123 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 350 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-71 DIE INDEX 2.5 INCH L X 1.291 INCH W X 0.187 INCH THK PAD SIZE 2 PAD HOLE(S) 1 1/4 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.703 INCH OUTER DIAMETER 0.89 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWD MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 5.123 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 350 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-71 DIE INDEX 2.5 INCH L X 1.291 INCH W X 0.187 INCH THK PAD SIZE 2 PAD HOLE(S) 1 1/4 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.703 INCH OUTER DIAMETER 0.89 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLWD-350-12-114 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLWD-350-12-114
Compression Cable Lug CLWD-350-12-114
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 5.123 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 350 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-71 DIE INDEX 2.5 INCH L X 1.291 INCH W X 0.187 INCH THK PAD SIZE 2 PAD HOLE(S) 1 1/4 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.703 INCH OUTER DIAMETER 0.89 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWD MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • RED COLOR
  • 5.123 INCH OVERALL LENGTH
  • 2 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 350 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • I-71 DIE INDEX
  • 2.5 INCH L X 1.291 INCH W X 0.187 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 1/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.703 INCH
  • OUTER DIAMETER 0.89 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLWD MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLWD-350-12-114
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2204.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-1318106-1 - TE Connectivity
Specs
Features RoHS
North American 24 AWG
International 0.2000 to 0.2400 mm2
View Details
Ring Terminals - 1788598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details