ILSCO Corporation Compression Cable Lug CLWD-2-10-34

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 2.848 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG CONDUCTOR SIZE #10 STUD SIZE I-33 DIE INDEX 1.437 INCH L X 0.599 INCH W X 0.109 INCH THK PAD SIZE 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.312 INCH OUTER DIAMETER 0.421 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWD MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 2.848 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG CONDUCTOR SIZE #10 STUD SIZE I-33 DIE INDEX 1.437 INCH L X 0.599 INCH W X 0.109 INCH THK PAD SIZE 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.312 INCH OUTER DIAMETER 0.421 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLWD-2-10-34 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLWD-2-10-34
Compression Cable Lug CLWD-2-10-34
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 2.848 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG CONDUCTOR SIZE #10 STUD SIZE I-33 DIE INDEX 1.437 INCH L X 0.599 INCH W X 0.109 INCH THK PAD SIZE 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.312 INCH OUTER DIAMETER 0.421 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWD MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 2.848 INCH OVERALL LENGTH
  • 1.125 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 2 AWG CONDUCTOR SIZE
  • #10 STUD SIZE
  • I-33 DIE INDEX
  • 1.437 INCH L X 0.599 INCH W X 0.109 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 3/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.312 INCH
  • OUTER DIAMETER 0.421 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLWD MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLWD-2-10-34
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 1-141708-2 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details