ILSCO Corporation Compression Cable Lug CLNS-1/0-10

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 2.418 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE #10 STUD SIZE I-42 DIE INDEX 0.562 INCH L X 0.738 INCH W X 0.125 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.39 INCH OUTER DIAMETER 0.515 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNS MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 2.418 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE #10 STUD SIZE I-42 DIE INDEX 0.562 INCH L X 0.738 INCH W X 0.125 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.39 INCH OUTER DIAMETER 0.515 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNS-1/0-10 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNS-1/0-10
Compression Cable Lug CLNS-1/0-10
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 2.418 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE #10 STUD SIZE I-42 DIE INDEX 0.562 INCH L X 0.738 INCH W X 0.125 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.39 INCH OUTER DIAMETER 0.515 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNS MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 2.418 INCH OVERALL LENGTH
  • 1.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1/0 AWG CONDUCTOR SIZE
  • #10 STUD SIZE
  • I-42 DIE INDEX
  • 0.562 INCH L X 0.738 INCH W X 0.125 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.39 INCH
  • OUTER DIAMETER 0.515 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNS-1/0-10
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2214.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Ring Terminals - 1788644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Quick Disconnects - 1-1627016-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details