ILSCO Corporation Compression Cable Lug CLNF-700-12-134

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 6.625 INCH OVERALL LENGTH 2.813 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 700 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-99 DIE INDEX 3 INCH L X 1.844 INCH W X 0.265 INCH THK PAD SIZE 2 PAD HOLE(S) 1 3/4 INCH PAD HOLE SPACING LONG, BELLED BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.991 INCH OUTER DIAMETER 1.25 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNF MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 6.625 INCH OVERALL LENGTH 2.813 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 700 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-99 DIE INDEX 3 INCH L X 1.844 INCH W X 0.265 INCH THK PAD SIZE 2 PAD HOLE(S) 1 3/4 INCH PAD HOLE SPACING LONG, BELLED BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.991 INCH OUTER DIAMETER 1.25 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNF-700-12-134 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNF-700-12-134
Compression Cable Lug CLNF-700-12-134
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 6.625 INCH OVERALL LENGTH 2.813 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 700 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-99 DIE INDEX 3 INCH L X 1.844 INCH W X 0.265 INCH THK PAD SIZE 2 PAD HOLE(S) 1 3/4 INCH PAD HOLE SPACING LONG, BELLED BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.991 INCH OUTER DIAMETER 1.25 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNF MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 6.625 INCH OVERALL LENGTH
  • 2.813 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 700 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • I-99 DIE INDEX
  • 3 INCH L X 1.844 INCH W X 0.265 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 3/4 INCH PAD HOLE SPACING
  • LONG, BELLED BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.991 INCH
  • OUTER DIAMETER 1.25 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNF MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNF-700-12-134
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2867.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details
Terminals - Turret Connectors - 36-1532-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details