ILSCO Corporation Compression Cable Lug CLNF-1000-12-134

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 7.438 INCH OVERALL LENGTH 3.563 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1000 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-125 DIE INDEX 3 INCH L X 2.188 INCH W X 0.328 INCH THK PAD SIZE 2 PAD HOLE(S) 1 3/4 INCH PAD HOLE SPACING LONG, BELLED BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 1.172 INCH OUTER DIAMETER 1.5 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNF MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 7.438 INCH OVERALL LENGTH 3.563 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1000 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-125 DIE INDEX 3 INCH L X 2.188 INCH W X 0.328 INCH THK PAD SIZE 2 PAD HOLE(S) 1 3/4 INCH PAD HOLE SPACING LONG, BELLED BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 1.172 INCH OUTER DIAMETER 1.5 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNF-1000-12-134 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNF-1000-12-134
Compression Cable Lug CLNF-1000-12-134
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 7.438 INCH OVERALL LENGTH 3.563 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1000 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-125 DIE INDEX 3 INCH L X 2.188 INCH W X 0.328 INCH THK PAD SIZE 2 PAD HOLE(S) 1 3/4 INCH PAD HOLE SPACING LONG, BELLED BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 1.172 INCH OUTER DIAMETER 1.5 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNF MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 7.438 INCH OVERALL LENGTH
  • 3.563 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1000 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • I-125 DIE INDEX
  • 3 INCH L X 2.188 INCH W X 0.328 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 3/4 INCH PAD HOLE SPACING
  • LONG, BELLED BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 1.172 INCH
  • OUTER DIAMETER 1.5 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNF MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNF-1000-12-134
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Connector Contacts - 104481-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Ring Terminals - 1788658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details