ILSCO Corporation Compression Cable Lug CLND-8-10-58

Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 2.257 INCH OVERALL LENGTH 0.812 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE #10 STUD SIZE I-21 DIE INDEX 1.25 INCH L X 0.374 INCH W X 0.093 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.179 INCH ID X 0.272 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLND MODEL
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 2.257 INCH OVERALL LENGTH 0.812 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE #10 STUD SIZE I-21 DIE INDEX 1.25 INCH L X 0.374 INCH W X 0.093 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.179 INCH ID X 0.272 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLND MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLND-8-10-58 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLND-8-10-58
Compression Cable Lug CLND-8-10-58
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 2.257 INCH OVERALL LENGTH 0.812 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE #10 STUD SIZE I-21 DIE INDEX 1.25 INCH L X 0.374 INCH W X 0.093 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.179 INCH ID X 0.272 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLND MODEL
  • SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
  • RED COLOR
  • 2.257 INCH OVERALL LENGTH
  • 0.812 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 467, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 8 AWG CONDUCTOR SIZE
  • #10 STUD SIZE
  • I-21 DIE INDEX
  • 1.25 INCH L X 0.374 INCH W X 0.093 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 5/8 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.179 INCH ID X 0.272 INCH OD
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • CLND MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLND-8-10-58
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2776.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Ring Terminals - 1788613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details