SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
PINK COLOR
5.681 INCH OVERALL LENGTH
2.687 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
650 KCMIL CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-99 DIE INDEX
2.125 INCH L X 1.764 INCH W X 0.259 INCH THK PAD SIZE
2 PAD HOLE(S)
1 1/8 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.958 INCH
OUTER DIAMETER 1.217 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLND MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
PINK COLOR
5.681 INCH OVERALL LENGTH
2.687 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
650 KCMIL CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-99 DIE INDEX
2.125 INCH L X 1.764 INCH W X 0.259 INCH THK PAD SIZE
2 PAD HOLE(S)
1 1/8 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.958 INCH
OUTER DIAMETER 1.217 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLND MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
PINK COLOR
5.681 INCH OVERALL LENGTH
2.687 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
650 KCMIL CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-99 DIE INDEX
2.125 INCH L X 1.764 INCH W X 0.259 INCH THK PAD SIZE
2 PAD HOLE(S)
1 1/8 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.958 INCH
OUTER DIAMETER 1.217 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLND MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
PINK COLOR
5.681 INCH OVERALL LENGTH
2.687 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
650 KCMIL CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-99 DIE INDEX
2.125 INCH L X 1.764 INCH W X 0.259 INCH THK PAD SIZE