ILSCO Corporation Compression Cable Lug CLND-6-10-12

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 2.57 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE #10 STUD SIZE I-24 DIE INDEX 1.25 INCH L X 0.411 INCH W X 0.087 INCH THK PAD SIZE 2 PAD HOLE(S) 1/2 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.203 INCH OUTER DIAMETER 0.295 INCH WITH CHAMFERED TYPE CABLE ENTRY CLND MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 2.57 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE #10 STUD SIZE I-24 DIE INDEX 1.25 INCH L X 0.411 INCH W X 0.087 INCH THK PAD SIZE 2 PAD HOLE(S) 1/2 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.203 INCH OUTER DIAMETER 0.295 INCH WITH CHAMFERED TYPE CABLE ENTRY CLND MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLND-6-10-12 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLND-6-10-12
Compression Cable Lug CLND-6-10-12
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 2.57 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE #10 STUD SIZE I-24 DIE INDEX 1.25 INCH L X 0.411 INCH W X 0.087 INCH THK PAD SIZE 2 PAD HOLE(S) 1/2 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.203 INCH OUTER DIAMETER 0.295 INCH WITH CHAMFERED TYPE CABLE ENTRY CLND MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 2.57 INCH OVERALL LENGTH
  • 1.125 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 6 AWG CONDUCTOR SIZE
  • #10 STUD SIZE
  • I-24 DIE INDEX
  • 1.25 INCH L X 0.411 INCH W X 0.087 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1/2 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.203 INCH
  • OUTER DIAMETER 0.295 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLND MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLND-6-10-12
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2853.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
#10 Stud Solder Lug - 7340 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
3 suppliers