ILSCO Corporation Compression Cable Lug CLND-400-38-116

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 4.729 INCH OVERALL LENGTH 2.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 400 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-76 DIE INDEX 1.937 INCH L X 1.365 INCH W X 0.187 INCH THK PAD SIZE 2 PAD HOLE(S) 1 1/6 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.75 INCH OUTER DIAMETER 0.937 INCH WITH CHAMFERED TYPE CABLE ENTRY CLND MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 4.729 INCH OVERALL LENGTH 2.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 400 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-76 DIE INDEX 1.937 INCH L X 1.365 INCH W X 0.187 INCH THK PAD SIZE 2 PAD HOLE(S) 1 1/6 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.75 INCH OUTER DIAMETER 0.937 INCH WITH CHAMFERED TYPE CABLE ENTRY CLND MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLND-400-38-116 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLND-400-38-116
Compression Cable Lug CLND-400-38-116
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 4.729 INCH OVERALL LENGTH 2.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 400 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-76 DIE INDEX 1.937 INCH L X 1.365 INCH W X 0.187 INCH THK PAD SIZE 2 PAD HOLE(S) 1 1/6 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.75 INCH OUTER DIAMETER 0.937 INCH WITH CHAMFERED TYPE CABLE ENTRY CLND MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 4.729 INCH OVERALL LENGTH
  • 2.125 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 400 KCMIL CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • I-76 DIE INDEX
  • 1.937 INCH L X 1.365 INCH W X 0.187 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 1/6 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.75 INCH
  • OUTER DIAMETER 0.937 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLND MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLND-400-38-116
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2865.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
PC Terminal Lug .750
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers